Vishay Precision Group Metal Film Resistors - CCF60866RFKE36

Description
Metal Film Resistors - Through Hole 1/2watt 866ohms 1% Rated to 1watt
Request a Quote
Description
Metal Film Resistors - Through Hole 1/2watt 866ohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF60866RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF60866RFKE36
Metal Film Resistors - CCF60866RFKE36
Metal Film Resistors - Through Hole 1/2watt 866ohms 1% Rated to 1watt

Metal Film Resistors - Through Hole 1/2watt 866ohms 1% Rated to 1watt

Supplier's Site
Resistor - 168533920 - Radwell International
Willingboro, NJ, United States
Resistor
168533920
Resistor 168533920
RESISTOR, AXIAL, METAL FILM, 866 OHM, 1%, 1W, 10MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 866 OHM, 1%, 1W, 10MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ccf-60 866 1% T-1 E36 E3 Vishay - 09P8944 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 866 1% T-1 E36 E3 Vishay
09P8944
Ccf-60 866 1% T-1 E36 E3 Vishay 09P8944
CCF-60 866 1% T-1 E36 e3

CCF-60 866 1% T-1 E36 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF60866RFKE36 168533920 09P8944
Product Name Metal Film Resistors - Resistor Ccf-60 866 1% T-1 E36 E3 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details