Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF6082K5FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 82.5Kohms 1% Rated to 1watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 82.5Kohms 1% Rated to 1watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF6082K5FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF6082K5FKE36
Vishay/DaleMetal Film Resistors - CCF6082K5FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 82.5Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 82.5Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 82.5Kohm, 1W, 1%; Resistance Vishay - 71M1137 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82.5Kohm, 1W, 1%; Resistance Vishay
71M1137
Metal Film Resistor, 82.5Kohm, 1W, 1%; Resistance Vishay 71M1137
METAL FILM RESISTOR, 82.5KOHM, 1W, 1%; Resistance:82.5kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 82.5KOHM, 1W, 1%; Resistance:82.5kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 82.5Kohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1138 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82.5Kohm, 1W, 1%, Full Reel; Resistance Vishay
71M1138
Metal Film Resistor, 82.5Kohm, 1W, 1%, Full Reel; Resistance Vishay 71M1138
METAL FILM RESISTOR, 82.5KOHM, 1W, 1%, FULL REEL; Resistance:82kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 82.5KOHM, 1W, 1%, FULL REEL; Resistance:82kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF6082K5FKE36 71M1137 71M1138
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 82.5Kohm, 1W, 1%; Resistance Vishay Metal Film Resistor, 82.5Kohm, 1W, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded Axial Leaded
Resistance Range 82500 ohms 82500 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers