Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF6068K1FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 68.1Kohms 1% Rated to 1watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 68.1Kohms 1% Rated to 1watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF6068K1FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF6068K1FKE36
Vishay/DaleMetal Film Resistors - CCF6068K1FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 68.1Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 68.1Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 68.1Kohm, 1W, 1%; Resistance Vishay - 71M1135 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68.1Kohm, 1W, 1%; Resistance Vishay
71M1135
Metal Film Resistor, 68.1Kohm, 1W, 1%; Resistance Vishay 71M1135
METAL FILM RESISTOR, 68.1KOHM, 1W, 1%; Resistance:68.1kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 68.1KOHM, 1W, 1%; Resistance:68.1kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 68.1Kohm, 1W, 1%; Resistance Vishay - 71M1136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 68.1Kohm, 1W, 1%; Resistance Vishay
71M1136
Resistor, Metal Film, 68.1Kohm, 1W, 1%; Resistance Vishay 71M1136
RESISTOR, METAL FILM, 68.1KOHM, 1W, 1%; Resistance:68kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 68.1KOHM, 1W, 1%; Resistance:68kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF6068K1FKE36 71M1135 71M1136
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 68.1Kohm, 1W, 1%; Resistance Vishay Resistor, Metal Film, 68.1Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded Axial Leaded
Resistance Range 68100 ohms 68100 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers