Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 56.2Kohms 1% Rated to 1watt
METAL FILM RESISTOR, 56.2KOHM, 1W, 1%; Resistance:56.2kohm;
RESISTOR, METAL FILM, 56.2KOHM, 1W, 1%, FULL REEL; Resistance:56kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CCF6056K2FKE36 | 71M1133 | 71M1134 |
| Product Name | Vishay/DaleMetal Film Resistors - | Metal Film Resistor, 56.2Kohm, 1W, 1%; Resistance Vishay | Resistor, Metal Film, 56.2Kohm, 1W, 1%, Full Reel; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leaded | Axial Leaded |
| Resistance Range | 56200 ohms | 56200 ohms | 56000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |