Vishay Precision Group Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF604K75FKE36

Description
Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CCF604K75FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CCF604K75FKE36
Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF604K75FKE36
Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Metal Film Resistor, 4.75Kohm, 1W, 1%; Resistance Vishay - 71M1127 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75Kohm, 1W, 1%; Resistance Vishay
71M1127
Metal Film Resistor, 4.75Kohm, 1W, 1%; Resistance Vishay 71M1127
METAL FILM RESISTOR, 4.75KOHM, 1W, 1%; Resistance:4.75kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.75KOHM, 1W, 1%; Resistance:4.75kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 4.75Kohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.75Kohm, 1W, 1%, Full Reel; Resistance Vishay
71M1128
Resistor, Metal Film, 4.75Kohm, 1W, 1%, Full Reel; Resistance Vishay 71M1128
RESISTOR, METAL FILM, 4.75KOHM, 1W, 1%, FULL REEL; Resistance:4kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 4.75KOHM, 1W, 1%, FULL REEL; Resistance:4kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF604K75FKE36 71M1127 71M1128
Product Name Res Metal Film 4.75K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R Metal Film Resistor, 4.75Kohm, 1W, 1%; Resistance Vishay Resistor, Metal Film, 4.75Kohm, 1W, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details