Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF60475KFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 475Kohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 475Kohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF60475KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF60475KFKE36
Vishay/DaleMetal Film Resistors - CCF60475KFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 475Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 475Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 475Kohm, 1W, 1%; Resistance Vishay - 71M1131 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475Kohm, 1W, 1%; Resistance Vishay
71M1131
Metal Film Resistor, 475Kohm, 1W, 1%; Resistance Vishay 71M1131
METAL FILM RESISTOR, 475KOHM, 1W, 1%; Resistance:475kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 475KOHM, 1W, 1%; Resistance:475kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF60475KFKE36 71M1131
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 475Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 475000 ohms 475000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details