Vishay Precision Group Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6037K4FKE36

Description
Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CCF6037K4FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CCF6037K4FKE36
Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6037K4FKE36
Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ccf-60 37.4K 1% T-1 E36 E3 Vishay - 47P2055 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 37.4K 1% T-1 E36 E3 Vishay
47P2055
Ccf-60 37.4K 1% T-1 E36 E3 Vishay 47P2055
CCF-60 37.4K 1% T-1 e36 E3

CCF-60 37.4K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF6037K4FKE36 47P2055
Product Name Res Metal Film 37.4K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R Ccf-60 37.4K 1% T-1 E36 E3 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details