Vishay Precision Group Ccf-60 324 1% T-1 R36 Vishay CCF60324RFKR36

Description
CCF-60 324 1% T-1 R36
Description
CCF-60 324 1% T-1 R36

Suppliers

Company
Product
Description
Supplier Links
Ccf-60 324 1% T-1 R36 Vishay - 47P2030 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 324 1% T-1 R36 Vishay
47P2030
Ccf-60 324 1% T-1 R36 Vishay 47P2030
CCF-60 324 1% T-1 R36

CCF-60 324 1% T-1 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P2030
Product Name Ccf-60 324 1% T-1 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers