Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF602K21FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2.21Kohms 1% Rated to 1watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2.21Kohms 1% Rated to 1watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF602K21FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF602K21FKE36
Vishay/DaleMetal Film Resistors - CCF602K21FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2.21Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2.21Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 2.21Kohm, 1W, 1%; Resistance Vishay - 71M1119 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 1W, 1%; Resistance Vishay
71M1119
Metal Film Resistor, 2.21Kohm, 1W, 1%; Resistance Vishay 71M1119
METAL FILM RESISTOR, 2.21KOHM, 1W, 1%; Resistance:2.21kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 1W, 1%; Resistance:2.21kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 2.21Kohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1120 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 1W, 1%, Full Reel; Resistance Vishay
71M1120
Metal Film Resistor, 2.21Kohm, 1W, 1%, Full Reel; Resistance Vishay 71M1120
METAL FILM RESISTOR, 2.21KOHM, 1W, 1%, FULL REEL; Resistance:2.21kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 1W, 1%, FULL REEL; Resistance:2.21kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF602K21FKE36 71M1119
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 2.21Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details