Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF6027R4FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 27.4ohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 27.4ohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF6027R4FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF6027R4FKE36
Vishay/DaleMetal Film Resistors - CCF6027R4FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 27.4ohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 27.4ohms 1% Rated to 1watt

Supplier's Site
Ccf-60 27.4 1% T-1 E36 E3 Vishay - 40P2271 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 27.4 1% T-1 E36 E3 Vishay
40P2271
Ccf-60 27.4 1% T-1 E36 E3 Vishay 40P2271
CCF-60 27.4 1% T-1 e36 E3

CCF-60 27.4 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF6027R4FKE36 40P2271
Product Name Vishay/DaleMetal Film Resistors - Ccf-60 27.4 1% T-1 E36 E3 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details