Vishay Precision Group Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6026K7FKE36

Description
Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CCF6026K7FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CCF6026K7FKE36
Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6026K7FKE36
Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ccf-60 26.7K 1% T-1 E36 E3 Vishay - 47P1983 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 26.7K 1% T-1 E36 E3 Vishay
47P1983
Ccf-60 26.7K 1% T-1 E36 E3 Vishay 47P1983
CCF-60 26.7K 1% T-1 e36 E3

CCF-60 26.7K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF6026K7FKE36 47P1983
Product Name Res Metal Film 26.7K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R Ccf-60 26.7K 1% T-1 E36 E3 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details