Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF6022K1FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 22.1Kohms 1% Rated to 1watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 22.1Kohms 1% Rated to 1watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF6022K1FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF6022K1FKE36
Vishay/DaleMetal Film Resistors - CCF6022K1FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 22.1Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 22.1Kohms 1% Rated to 1watt

Supplier's Site
Resistor, Metal Film, 22.1Kohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 22.1Kohm, 1W, 1%, Full Reel; Resistance Vishay
71M1122
Resistor, Metal Film, 22.1Kohm, 1W, 1%, Full Reel; Resistance Vishay 71M1122
RESISTOR, METAL FILM, 22.1KOHM, 1W, 1%, FULL REEL; Resistance:22kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 22.1KOHM, 1W, 1%, FULL REEL; Resistance:22kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 22.1Kohm, 1W, 1%; Resistance Vishay - 71M1121 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1Kohm, 1W, 1%; Resistance Vishay
71M1121
Metal Film Resistor, 22.1Kohm, 1W, 1%; Resistance Vishay 71M1121
METAL FILM RESISTOR, 22.1KOHM, 1W, 1%; Resistance:22.1kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22.1KOHM, 1W, 1%; Resistance:22.1kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF6022K1FKE36 71M1122 71M1121
Product Name Vishay/DaleMetal Film Resistors - Resistor, Metal Film, 22.1Kohm, 1W, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 22.1Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded Axial Leaded
Resistance Range 22100 ohms 22000 ohms 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details