Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1.5Kohms 1% Rated to 1watt
METAL FILM RESISTOR, 1.5KOHM, 1W, 1%; Resistance:1.5kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 1.5KOHM, 1W, 1%, FULL REEL; Resistance:1.5kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CCF601K50FKE36 | 71M1101 |
| Product Name | Vishay/DaleMetal Film Resistors - | Metal Film Resistor, 1.5Kohm, 1W, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leaded |
| Resistance Range | 1500 ohms | 1500 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |