Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF601K00FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1Kohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1Kohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF601K00FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF601K00FKE36
Vishay/DaleMetal Film Resistors - CCF601K00FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 1Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay - 71M1099 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay
71M1099
Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay 71M1099
METAL FILM RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1100 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay
71M1100
Metal Film Resistor, 1Kohm, 1W, 1%, Full Reel; Resistance Vishay 71M1100
METAL FILM RESISTOR, 1KOHM, 1W, 1%, FULL REEL; Resistance:1kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 1W, 1%, FULL REEL; Resistance:1kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF601K00FKE36 71M1099
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details