Vishay Precision Group Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF60162KFKE36

Description
Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CCF60162KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CCF60162KFKE36
Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF60162KFKE36
Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ccf-60 162K 1% T-1 E36 E3 Vishay - 47P1866 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 162K 1% T-1 E36 E3 Vishay
47P1866
Ccf-60 162K 1% T-1 E36 E3 Vishay 47P1866
CCF-60 162K 1% T-1 e36 E3

CCF-60 162K 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF60162KFKE36 47P1866
Product Name Res Metal Film 162K Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R Ccf-60 162K 1% T-1 E36 E3 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details