Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF6015K0FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 15Kohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 15Kohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF6015K0FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF6015K0FKE36
Vishay/DaleMetal Film Resistors - CCF6015K0FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 15Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 15Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 15Kohm, 1W, 1%; Resistance Vishay - 71M1115 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 1W, 1%; Resistance Vishay
71M1115
Metal Film Resistor, 15Kohm, 1W, 1%; Resistance Vishay 71M1115
METAL FILM RESISTOR, 15KOHM, 1W, 1%; Resistance:15kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 1W, 1%; Resistance:15kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor Metal Film, 15Kohm, 1W, 1%; Resistance Vishay - 71M1116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 15Kohm, 1W, 1%; Resistance Vishay
71M1116
Resistor Metal Film, 15Kohm, 1W, 1%; Resistance Vishay 71M1116
RESISTOR METAL FILM, 15KOHM, 1W, 1%; Resistance:15kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR METAL FILM, 15KOHM, 1W, 1%; Resistance:15kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF6015K0FKE36 71M1115
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 15Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details