Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF60150RFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 150ohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 150ohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF60150RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF60150RFKE36
Vishay/DaleMetal Film Resistors - CCF60150RFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 150ohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 150ohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 150 Ohm, 1W, 1%; Resistance Vishay - 71M1117 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 1W, 1%; Resistance Vishay
71M1117
Metal Film Resistor, 150 Ohm, 1W, 1%; Resistance Vishay 71M1117
METAL FILM RESISTOR, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor Metal Film, 150 Ohm, 1W, 1%; Resistance Vishay - 71M1118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 150 Ohm, 1W, 1%; Resistance Vishay
71M1118
Resistor Metal Film, 150 Ohm, 1W, 1%; Resistance Vishay 71M1118
RESISTOR METAL FILM, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR METAL FILM, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF60150RFKE36 71M1117
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 150 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details