Vishay Intertechnology, Inc. Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6014R7FKR36

Description
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CCF6014R7FKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CCF6014R7FKR36
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6014R7FKR36
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF6014R7FKR36
Product Name Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details