Vishay Precision Group Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6014R7FKE36

Description
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R - CCF6014R7FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R
CCF6014R7FKE36
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R CCF6014R7FKE36
Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ccf-60 14.7 1% T-1 E36 E3 Vishay - 47P1843 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 14.7 1% T-1 E36 E3 Vishay
47P1843
Ccf-60 14.7 1% T-1 E36 E3 Vishay 47P1843
CCF-60 14.7 1% T-1 e36 E3

CCF-60 14.7 1% T-1 e36 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF6014R7FKE36 47P1843
Product Name Res Metal Film 14.7 Ohm 1% 1/2W|3/4W|1W ¦100ppm/¦C AXL Thru-Hole T/R Ccf-60 14.7 1% T-1 E36 E3 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details