Vishay Precision Group Ccf-60 127K 1% T-1 E36 E3 Vishay CCF60127KFKE36

Description
CCF-60 127K 1% T-1 E36 e3
Description
CCF-60 127K 1% T-1 E36 e3

Suppliers

Company
Product
Description
Supplier Links
Ccf-60 127K 1% T-1 E36 E3 Vishay - 47P1823 - Newark, An Avnet Company
Chicago, IL, United States
Ccf-60 127K 1% T-1 E36 E3 Vishay
47P1823
Ccf-60 127K 1% T-1 E36 E3 Vishay 47P1823
CCF-60 127K 1% T-1 E36 e3

CCF-60 127K 1% T-1 E36 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P1823
Product Name Ccf-60 127K 1% T-1 E36 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details