Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 11Kohms 1% Rated to 1watt
CCF-60 11K 1% T-1 e36 E3
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CCF6011K0FKE36 | 47P1793 |
| Product Name | Vishay/DaleMetal Film Resistors - | Ccf-60 11K 1% T-1 E36 E3 Vishay |
| Technology / Construction | MetalFilm |