Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF6010R0FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 10ohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 10ohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF6010R0FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF6010R0FKE36
Vishay/DaleMetal Film Resistors - CCF6010R0FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 10ohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 10ohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay - 71M1109 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
71M1109
Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay 71M1109
METAL FILM RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1110 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 1W, 1%, Full Reel; Resistance Vishay
71M1110
Metal Film Resistor, 10 Ohm, 1W, 1%, Full Reel; Resistance Vishay 71M1110
METAL FILM RESISTOR, 10 OHM, 1W, 1%, FULL REEL; Resistance:10ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 1W, 1%, FULL REEL; Resistance:10ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF6010R0FKE36 71M1109
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers