Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF60100RFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 100ohms 1% Rated to 1watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 100ohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF60100RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF60100RFKE36
Vishay/DaleMetal Film Resistors - CCF60100RFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 100ohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 100ohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 100 Ohm, 1W, 1%; Resistance Vishay - 71M1113 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 1W, 1%; Resistance Vishay
71M1113
Metal Film Resistor, 100 Ohm, 1W, 1%; Resistance Vishay 71M1113
METAL FILM RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 1W, 1%; Resistance:100ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 100 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 71M1114 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 1W, 1%, Full Reel; Resistance Vishay
71M1114
Metal Film Resistor, 100 Ohm, 1W, 1%, Full Reel; Resistance Vishay 71M1114
METAL FILM RESISTOR, 100 OHM, 1W, 1%, FULL REEL; Resistance:100ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 1W, 1%, FULL REEL; Resistance:100ohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF60100RFKE36 71M1113 71M1114
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 100 Ohm, 1W, 1%; Resistance Vishay Metal Film Resistor, 100 Ohm, 1W, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers