Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF60100KFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 100Kohms 1% Rated to 1watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 100Kohms 1% Rated to 1watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF60100KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF60100KFKE36
Vishay/DaleMetal Film Resistors - CCF60100KFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 100Kohms 1% Rated to 1watt

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 100Kohms 1% Rated to 1watt

Supplier's Site
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay - 71M1111 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay
71M1111
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay 71M1111
METAL FILM RESISTOR, 100KOHM, 1W, 1%; Resistance:100kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 1W, 1%; Resistance:100kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay - 71M1112 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay
71M1112
Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay 71M1112
METAL FILM RESISTOR, 100KOHM, 1W, 1%; Resistance:100kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 1W, 1%; Resistance:100kohm; Product Range:CCF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF60100KFKE36 71M1111
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 100Kohm, 1W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers