Vishay Intertechnology, Inc. Metal Film Resistors - CCF60 5.23K 1 TR

Description
Metal Film Resistors - Through Hole 1/2watt 5.23Kohms 1% Rated to 1watt
Request a Quote
Description
Metal Film Resistors - Through Hole 1/2watt 5.23Kohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF60 5.23K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF60 5.23K 1 TR
Metal Film Resistors - CCF60 5.23K 1 TR
Metal Film Resistors - Through Hole 1/2watt 5.23Kohms 1% Rated to 1watt

Metal Film Resistors - Through Hole 1/2watt 5.23Kohms 1% Rated to 1watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF60 5.23K 1 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers