Vishay Intertechnology, Inc. Metal Film Resistors - CCF60 187K 1 TR

Description
Metal Film Resistors - Through Hole 1/2watt 187Kohms 1% Rated to 1watt
Request a Quote
Description
Metal Film Resistors - Through Hole 1/2watt 187Kohms 1% Rated to 1watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF60 187K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF60 187K 1 TR
Metal Film Resistors - CCF60 187K 1 TR
Metal Film Resistors - Through Hole 1/2watt 187Kohms 1% Rated to 1watt

Metal Film Resistors - Through Hole 1/2watt 187Kohms 1% Rated to 1watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF60 187K 1 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details