Vishay Precision Group Resistance Vishay CCF559K09FKE36.

Description
Resistance:9.09kohm; Product Range:CCF55 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes
Datasheet
Description
Resistance:9.09kohm; Product Range:CCF55 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 29AC3089 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC3089
Resistance Vishay 29AC3089
Resistance:9.09kohm; Product Range:CCF55 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Resistance:9.09kohm; Product Range:CCF55 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3089
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 9090 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details