Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF55750RFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 750ohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 750ohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF55750RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55750RFKE36
Vishay/DaleMetal Film Resistors - CCF55750RFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 750ohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 750ohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF55750RFKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55750RFKE36TR-ND
Through Hole Resistors 56-CCF55750RFKE36TR-ND
CCF-55 750 1% T-1 E36 E3

CCF-55 750 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF55750RFKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55750RFKE36CT-ND
Through Hole Resistors 56-CCF55750RFKE36CT-ND
CCF-55 750 1% T-1 E36 E3

CCF-55 750 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay - 04M7588 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay
04M7588
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay 04M7588
METAL FILM RESISTOR, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay - 71M1098 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay
71M1098
Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay 71M1098
METAL FILM RESISTOR, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750 OHM, 500mW, 1%; Resistance:750ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF55750RFKE36 56-CCF55750RFKE36TR-ND 04M7588
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 750 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details