Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF55750KFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 750Kohms 1% Rated to 1/2watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 750Kohms 1% Rated to 1/2watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF55750KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55750KFKE36
Vishay/DaleMetal Film Resistors - CCF55750KFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 750Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 750Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 750Kohm, 500Mw, 1%; Resistance Vishay - 26R4012 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750Kohm, 500Mw, 1%; Resistance Vishay
26R4012
Metal Film Resistor, 750Kohm, 500Mw, 1%; Resistance Vishay 26R4012
METAL FILM RESISTOR, 750KOHM, 500mW, 1%; Resistance:750kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 750KOHM, 500mW, 1%; Resistance:750kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF55750KFKE36 26R4012
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 750Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details