Vishay Precision Group Metal Film Resistors - CCF555K62FKE36

Description
Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF555K62FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF555K62FKE36
Metal Film Resistors - CCF555K62FKE36
Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF555K62FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF555K62FKE36TR-ND
Through Hole Resistors 56-CCF555K62FKE36TR-ND
CCF-55 5.62K 1% T-1 E36 E3

CCF-55 5.62K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF555K62FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF555K62FKE36CT-ND
Through Hole Resistors 56-CCF555K62FKE36CT-ND
CCF-55 5.62K 1% T-1 E36 E3

CCF-55 5.62K 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 5.62Kohm, 500Mw, 1%; Resistance Vishay - 71M1086 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.62Kohm, 500Mw, 1%; Resistance Vishay
71M1086
Metal Film Resistor, 5.62Kohm, 500Mw, 1%; Resistance Vishay 71M1086
METAL FILM RESISTOR, 5.62KOHM, 500mW, 1%; Resistance:5.62kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.62KOHM, 500mW, 1%; Resistance:5.62kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF555K62FKE36 56-CCF555K62FKE36TR-ND 71M1086
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 5.62Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details