Vishay Precision Group Through Hole Resistors CCF555K11FKE36

Description
CCF-55 5.11K 1% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-55 5.11K 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF555K11FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF555K11FKE36TR-ND
Through Hole Resistors 56-CCF555K11FKE36TR-ND
CCF-55 5.11K 1% T-1 E36 E3

CCF-55 5.11K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF555K11FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF555K11FKE36CT-ND
Through Hole Resistors 56-CCF555K11FKE36CT-ND
CCF-55 5.11K 1% T-1 E36 E3

CCF-55 5.11K 1% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF555K11FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF555K11FKE36
Vishay/DaleMetal Film Resistors - CCF555K11FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5.11Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5.11Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 5.11Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 71M1085 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
71M1085
Metal Film Resistor, 5.11Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 71M1085
METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%, FULL REEL; Resistance:5kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%, FULL REEL; Resistance:5kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay - 71M1084 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay
71M1084
Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay 71M1084
METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.11KOHM, 500mW, 1%; Resistance:5.11kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-CCF555K11FKE36TR-ND CCF555K11FKE36 71M1085 71M1084
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 5.11Kohm, 500Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 5.11Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details