Vishay Precision Group Through Hole Resistors CCF5551K1FKE36

Description
CCF-55 51.1K 1% T-1 E36
Request a Quote Datasheet
Description
CCF-55 51.1K 1% T-1 E36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF5551K1FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5551K1FKE36CT-ND
Through Hole Resistors 56-CCF5551K1FKE36CT-ND
CCF-55 51.1K 1% T-1 E36

CCF-55 51.1K 1% T-1 E36

Buy Now Datasheet
Through Hole Resistors - 56-CCF5551K1FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5551K1FKE36TR-ND
Through Hole Resistors 56-CCF5551K1FKE36TR-ND
CCF-55 51.1K 1% T-1 E36

CCF-55 51.1K 1% T-1 E36

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF5551K1FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF5551K1FKE36
Vishay/DaleMetal Film Resistors - CCF5551K1FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 51.1Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 51.1Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 51.1Kohm, 500Mw, 1%; Resistance Vishay - 26R4011 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1Kohm, 500Mw, 1%; Resistance Vishay
26R4011
Metal Film Resistor, 51.1Kohm, 500Mw, 1%; Resistance Vishay 26R4011
METAL FILM RESISTOR, 51.1KOHM, 500mW, 1%; Resistance:51.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 51.1KOHM, 500mW, 1%; Resistance:51.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF5551K1FKE36CT-ND CCF5551K1FKE36 26R4011
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 51.1Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers