Vishay Precision Group Through Hole Resistors CCF5549R9FKE36

Description
CCF-55 49.9 1% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-55 49.9 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF5549R9FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5549R9FKE36CT-ND
Through Hole Resistors 56-CCF5549R9FKE36CT-ND
CCF-55 49.9 1% T-1 E36 E3

CCF-55 49.9 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF5549R9FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5549R9FKE36TR-ND
Through Hole Resistors 56-CCF5549R9FKE36TR-ND
CCF-55 49.9 1% T-1 E36 E3

CCF-55 49.9 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistors - - CCF5549R9FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF5549R9FKE36
Metal Film Resistors - CCF5549R9FKE36
Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay - 26R4010 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay
26R4010
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay 26R4010
METAL FILM RESISTOR, 49.9 OHM, 500mW, 1%; Resistance:49.9ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 OHM, 500mW, 1%; Resistance:49.9ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 29X2373 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
29X2373
Metal Film Resistor, 49.9 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 29X2373
METAL FILM RESISTOR, 49.9 OHM, 500mW, 1%, FULL REEL; Resistance:49.9ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9 OHM, 500mW, 1%, FULL REEL; Resistance:49.9ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF5549R9FKE36CT-ND CCF5549R9FKE36 26R4010
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details