Vishay Precision Group Through Hole Resistors CCF5549K9FKE36

Description
CCF-55 49.9K 1% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-55 49.9K 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF5549K9FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5549K9FKE36TR-ND
Through Hole Resistors 56-CCF5549K9FKE36TR-ND
CCF-55 49.9K 1% T-1 E36 E3

CCF-55 49.9K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF5549K9FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5549K9FKE36CT-ND
Through Hole Resistors 56-CCF5549K9FKE36CT-ND
CCF-55 49.9K 1% T-1 E36 E3

CCF-55 49.9K 1% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF5549K9FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF5549K9FKE36
Vishay/DaleMetal Film Resistors - CCF5549K9FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 49.9Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 49.9Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 49.9Kohm, 500Mw, 1%; Resistance Vishay - 71M1080 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 500Mw, 1%; Resistance Vishay
71M1080
Metal Film Resistor, 49.9Kohm, 500Mw, 1%; Resistance Vishay 71M1080
METAL FILM RESISTOR, 49.9KOHM, 500mW, 1%; Resistance:49.9kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9KOHM, 500mW, 1%; Resistance:49.9kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 49.9Kohm, 500Mw, 1%; Resistance Vishay - 71M1081 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 500Mw, 1%; Resistance Vishay
71M1081
Metal Film Resistor, 49.9Kohm, 500Mw, 1%; Resistance Vishay 71M1081
METAL FILM RESISTOR, 49.9KOHM, 500mW, 1%; Resistance:49kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9KOHM, 500mW, 1%; Resistance:49kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-CCF5549K9FKE36TR-ND CCF5549K9FKE36 71M1080 71M1081
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 49.9Kohm, 500Mw, 1%; Resistance Vishay Metal Film Resistor, 49.9Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details