Vishay Precision Group Through Hole Resistors CCF5547K5FKE36

Description
CCF-55 47.5K 1% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-55 47.5K 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF5547K5FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5547K5FKE36TR-ND
Through Hole Resistors 56-CCF5547K5FKE36TR-ND
CCF-55 47.5K 1% T-1 E36 E3

CCF-55 47.5K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF5547K5FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5547K5FKE36CT-ND
Through Hole Resistors 56-CCF5547K5FKE36CT-ND
CCF-55 47.5K 1% T-1 E36 E3

CCF-55 47.5K 1% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF5547K5FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF5547K5FKE36
Vishay/DaleMetal Film Resistors - CCF5547K5FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47.5Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47.5Kohms 1% Rated to 1/2watt

Supplier's Site
Res Mtlflm 47.5K Ohm 1% 1/4W Vishay - 95AC8363 - Newark, An Avnet Company
Chicago, IL, United States
Res Mtlflm 47.5K Ohm 1% 1/4W Vishay
95AC8363
Res Mtlflm 47.5K Ohm 1% 1/4W Vishay 95AC8363
RES MTLFLM 47.5K OHM 1% 1/4W:1/2W 100PPM/ C AXL TH ROHS COMPLIANT: YES

RES MTLFLM 47.5K OHM 1% 1/4W:1/2W 100PPM/ C AXL TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF5547K5FKE36TR-ND CCF5547K5FKE36 95AC8363
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Res Mtlflm 47.5K Ohm 1% 1/4W Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details