CCF-55 3.83K 1% T-1 E36 E3
CCF-55 3.83K 1% T-1 E36 E3
METAL FILM,1/4W,3.83K,1%,1
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-CCF553K83FKE36TR-ND | CCF553K83FKE36 |
| Product Name | Through Hole Resistors | METAL FILM,1/4W,3.83K,1%,100PPM,T/R,RoHS Compliant |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % |