Vishay Precision Group Through Hole Resistors CCF553K01FKE36

Description
CCF-55 3.01K 1% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-55 3.01K 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF553K01FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF553K01FKE36CT-ND
Through Hole Resistors 56-CCF553K01FKE36CT-ND
CCF-55 3.01K 1% T-1 E36 E3

CCF-55 3.01K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF553K01FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF553K01FKE36TR-ND
Through Hole Resistors 56-CCF553K01FKE36TR-ND
CCF-55 3.01K 1% T-1 E36 E3

CCF-55 3.01K 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistors - - CCF553K01FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF553K01FKE36
Metal Film Resistors - CCF553K01FKE36
Metal Film Resistors - Through Hole 1/4watt 3.01Kohms 1% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 3.01Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 3.01Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 14R9528 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.01Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
14R9528
Metal Film Resistor, 3.01Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 14R9528
METAL FILM RESISTOR, 3.01KOHM, 500mW, 1%, FULL REEL; Resistance:3.01kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

METAL FILM RESISTOR, 3.01KOHM, 500mW, 1%, FULL REEL; Resistance:3.01kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF553K01FKE36CT-ND CCF553K01FKE36 14R9528
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 3.01Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details