Vishay Precision Group Through Hole Resistors CCF55332RFKE36

Description
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-2076-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2076-1-ND
Through Hole Resistors 749-2076-1-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2076-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2076-2-ND
Through Hole Resistors 749-2076-2-ND
332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CCF55332RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF55332RFKE36
Metal Film Resistors - CCF55332RFKE36
Metal Film Resistors - Through Hole 1/4watt 332ohms 1% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 332ohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 332 Ohm, 500Mw, 1%; Resistance Vishay - 71M1068 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332 Ohm, 500Mw, 1%; Resistance Vishay
71M1068
Metal Film Resistor, 332 Ohm, 500Mw, 1%; Resistance Vishay 71M1068
METAL FILM RESISTOR, 332 OHM, 500mW, 1%; Resistance:332ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 332 OHM, 500mW, 1%; Resistance:332ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-2076-1-ND CCF55332RFKE36 71M1068
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 332 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details