Metal Film Resistors - Through Hole 1/4watt 30.1ohms 1% Rated to 1/2watt
CCF-55 30.1 1% T-1 E36 E3
CCF-55 30.1 1% T-1 E36 E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CCF5530R1FKE36 | 56-CCF5530R1FKE36CT-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 30.1 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |