Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF552M00FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2Mohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2Mohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF552M00FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF552M00FKE36
Vishay/DaleMetal Film Resistors - CCF552M00FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2Mohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2Mohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF552M00FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF552M00FKE36CT-ND
Through Hole Resistors 56-CCF552M00FKE36CT-ND
CCF-55 2M0 1% T-1 E36 E3

CCF-55 2M0 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF552M00FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF552M00FKE36TR-ND
Through Hole Resistors 56-CCF552M00FKE36TR-ND
CCF-55 2M0 1% T-1 E36 E3

CCF-55 2M0 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay - 71M1048 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay
71M1048
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay 71M1048
METAL FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay - 71M1049 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay
71M1049
Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay 71M1049
METAL FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2MOHM, 500mW, 1%; Resistance:2Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF552M00FKE36 56-CCF552M00FKE36CT-ND 71M1048
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 2Mohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2.00E6 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details