Vishay Precision Group Through Hole Resistors CCF552K49FKE36

Description
CCF-55 2.49K 1% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-55 2.49K 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF552K49FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF552K49FKE36CT-ND
Through Hole Resistors 56-CCF552K49FKE36CT-ND
CCF-55 2.49K 1% T-1 E36 E3

CCF-55 2.49K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF552K49FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF552K49FKE36TR-ND
Through Hole Resistors 56-CCF552K49FKE36TR-ND
CCF-55 2.49K 1% T-1 E36 E3

CCF-55 2.49K 1% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF552K49FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF552K49FKE36
Vishay/DaleMetal Film Resistors - CCF552K49FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.49Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2.49Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 2.49Kohm, 500Mw, 1%; Resistance Vishay - 26R4006 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49Kohm, 500Mw, 1%; Resistance Vishay
26R4006
Metal Film Resistor, 2.49Kohm, 500Mw, 1%; Resistance Vishay 26R4006
METAL FILM RESISTOR, 2.49KOHM, 500mW, 1%; Resistance:2.49kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.49KOHM, 500mW, 1%; Resistance:2.49kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.49Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 29X2371 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
29X2371
Metal Film Resistor, 2.49Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 29X2371
METAL FILM RESISTOR, 2.49KOHM, 500mW, 1%, FULL REEL; Resistance:2.49kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2.49KOHM, 500mW, 1%, FULL REEL; Resistance:2.49kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF552K49FKE36CT-ND CCF552K49FKE36 26R4006
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 2.49Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details