Vishay Precision Group Metal Film Resistors - CCF552K21FKE36

Description
Metal Film Resistors - Through Hole 1/4watt 2.21Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.21Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF552K21FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF552K21FKE36
Metal Film Resistors - CCF552K21FKE36
Metal Film Resistors - Through Hole 1/4watt 2.21Kohms 1% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 2.21Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2075-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2075-1-ND
Through Hole Resistors 749-2075-1-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2075-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2075-2-ND
Through Hole Resistors 749-2075-2-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.21Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay - 71M1046 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay
71M1046
Metal Film Resistor, 2.21Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay 71M1046
METAL FILM RESISTOR, 2.21KOHM, 500mW, 1%, AXIAL LEADED; Resistance:2.2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 500mW, 1%, AXIAL LEADED; Resistance:2.2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.21Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 71M1047 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
71M1047
Metal Film Resistor, 2.21Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 71M1047
METAL FILM RESISTOR, 2.21KOHM, 500mW, 1%, FULL REEL; Resistance:2.21kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 500mW, 1%, FULL REEL; Resistance:2.21kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CCF552K21FKE36 749-2075-1-ND 71M1046 71M1047
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 2.21Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay Metal Film Resistor, 2.21Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads; Axial Leaded Axial Leaded
Resistance Range 2210 ohms 2200 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details