Vishay Precision Group Metal Film Resistors - CCF552K00FKE36

Description
Metal Film Resistors - Through Hole 1/4watt 2Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF552K00FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF552K00FKE36
Metal Film Resistors - CCF552K00FKE36
Metal Film Resistors - Through Hole 1/4watt 2Kohms 1% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 2Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2074-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2074-2-ND
Through Hole Resistors 749-2074-2-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2074-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2074-1-ND
Through Hole Resistors 749-2074-1-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay - 71M1044 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay
71M1044
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay 71M1044
METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 71M1045 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
71M1045
Metal Film Resistor, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 71M1045
METAL FILM RESISTOR, 2KOHM, 500mW, 1%, FULL REEL; Resistance:2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 500mW, 1%, FULL REEL; Resistance:2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF552K00FKE36 749-2074-2-ND 71M1044
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details