Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF55221KFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 221Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 221Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF55221KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55221KFKE36
Vishay/DaleMetal Film Resistors - CCF55221KFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 221Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 221Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF55221KFKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55221KFKE36TR-ND
Through Hole Resistors 56-CCF55221KFKE36TR-ND
CCF-55 221K 1% T-1 E36 E3

CCF-55 221K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF55221KFKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF55221KFKE36CT-ND
Through Hole Resistors 56-CCF55221KFKE36CT-ND
CCF-55 221K 1% T-1 E36 E3

CCF-55 221K 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 221Kohm, 500Mw, 1%; Resistance Vishay - 71M1056 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221Kohm, 500Mw, 1%; Resistance Vishay
71M1056
Metal Film Resistor, 221Kohm, 500Mw, 1%; Resistance Vishay 71M1056
METAL FILM RESISTOR, 221KOHM, 500mW, 1%; Resistance:221kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221KOHM, 500mW, 1%; Resistance:221kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF55221KFKE36 56-CCF55221KFKE36TR-ND 71M1056
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 221Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details