Vishay Precision Group METAL FILM,1/4W,20,1%,100PPM,T/R,RoHS Compliant CCF5520R0FKE36

Description
METAL FILM,1/4W,20,1%,100P PM,T/R,RoHS Compliant
Request a Quote Datasheet
Description
METAL FILM,1/4W,20,1%,100P PM,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,20,1%,100PPM,T/R,RoHS Compliant - CCF5520R0FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,20,1%,100PPM,T/R,RoHS Compliant
CCF5520R0FKE36
METAL FILM,1/4W,20,1%,100PPM,T/R,RoHS Compliant CCF5520R0FKE36
METAL FILM,1/4W,20,1%,100P PM,T/R,RoHS Compliant

METAL FILM,1/4W,20,1%,100PPM,T/R,RoHS Compliant

Supplier's Site
Through Hole Resistors - 56-CCF5520R0FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5520R0FKE36CT-ND
Through Hole Resistors 56-CCF5520R0FKE36CT-ND
CCF-55 20 1% T-1 E36 E3

CCF-55 20 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF5520R0FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5520R0FKE36TR-ND
Through Hole Resistors 56-CCF5520R0FKE36TR-ND
CCF-55 20 1% T-1 E36 E3

CCF-55 20 1% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Vishay - 26R3976 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Vishay
26R3976
Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Vishay 26R3976
METAL FILM RESISTOR, 20 OHM, 500mW, 1%; Resistance:20ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20 OHM, 500mW, 1%; Resistance:20ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 20 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 50M3152 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
50M3152
Metal Film Resistor, 20 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 50M3152
METAL FILM RESISTOR, 20 OHM, 500mW, 1%, FULL REEL; Resistance:20ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20 OHM, 500mW, 1%, FULL REEL; Resistance:20ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF5520R0FKE36 56-CCF5520R0FKE36CT-ND 26R3976
Product Name METAL FILM,1/4W,20,1%,100PPM,T/R,RoHS Compliant Through Hole Resistors Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details