Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF5520K0FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 20Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 20Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF5520K0FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF5520K0FKE36
Vishay/DaleMetal Film Resistors - CCF5520K0FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 20Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 20Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2072-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2072-2-ND
Through Hole Resistors 749-2072-2-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2072-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2072-1-ND
Through Hole Resistors 749-2072-1-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay - 71M1050 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay
71M1050
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay 71M1050
METAL FILM RESISTOR, 20KOHM, 500mW, 1%; Resistance:20kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 500mW, 1%; Resistance:20kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF5520K0FKE36 749-2072-2-ND 71M1050
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details