Vishay Intertechnology, Inc. Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF551M91FKE36

Description
Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF551M91FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF551M91FKE36
Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF551M91FKE36
Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF551M91FKE36
Product Name Res Metal Film 1.91M Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details