Vishay Precision Group Through Hole Resistors CCF551M50FKE36

Description
CCF-55 1.5M 1% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-55 1.5M 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF551M50FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF551M50FKE36TR-ND
Through Hole Resistors 56-CCF551M50FKE36TR-ND
CCF-55 1.5M 1% T-1 E36 E3

CCF-55 1.5M 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF551M50FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF551M50FKE36CT-ND
Through Hole Resistors 56-CCF551M50FKE36CT-ND
CCF-55 1.5M 1% T-1 E36 E3

CCF-55 1.5M 1% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF551M50FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF551M50FKE36
Vishay/DaleMetal Film Resistors - CCF551M50FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.5Mohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.5Mohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 1.5Mohm, 500Mw, 1%; Resistance Vishay - 26R4003 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Mohm, 500Mw, 1%; Resistance Vishay
26R4003
Metal Film Resistor, 1.5Mohm, 500Mw, 1%; Resistance Vishay 26R4003
METAL FILM RESISTOR, 1.5MOHM, 500mW, 1%; Resistance:1.5Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5MOHM, 500mW, 1%; Resistance:1.5Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.5Mohm, 500Mw, 1%, Full Reel; Resistance Vishay - 29X2369 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Mohm, 500Mw, 1%, Full Reel; Resistance Vishay
29X2369
Metal Film Resistor, 1.5Mohm, 500Mw, 1%, Full Reel; Resistance Vishay 29X2369
METAL FILM RESISTOR, 1.5MOHM, 500mW, 1%, FULL REEL; Resistance:1.5Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5MOHM, 500mW, 1%, FULL REEL; Resistance:1.5Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF551M50FKE36TR-ND CCF551M50FKE36 26R4003
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1.5Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details