Vishay Precision Group Through Hole Resistors CCF551K82FKE36

Description
CCF-55 1.82K 1% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-55 1.82K 1% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF551K82FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF551K82FKE36CT-ND
Through Hole Resistors 56-CCF551K82FKE36CT-ND
CCF-55 1.82K 1% T-1 E36 E3

CCF-55 1.82K 1% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF551K82FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF551K82FKE36TR-ND
Through Hole Resistors 56-CCF551K82FKE36TR-ND
CCF-55 1.82K 1% T-1 E36 E3

CCF-55 1.82K 1% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF551K82FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF551K82FKE36
Vishay/DaleMetal Film Resistors - CCF551K82FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.82Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.82Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 1.82Kohm, 500Mw, 1%; Resistance Vishay - 26R4002 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.82Kohm, 500Mw, 1%; Resistance Vishay
26R4002
Metal Film Resistor, 1.82Kohm, 500Mw, 1%; Resistance Vishay 26R4002
METAL FILM RESISTOR, 1.82KOHM, 500mW, 1%; Resistance:1.82kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.82KOHM, 500mW, 1%; Resistance:1.82kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF551K82FKE36CT-ND CCF551K82FKE36 26R4002
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1.82Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details