Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF551K10FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.1Kohms 1% Rated to 1/2watt
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.1Kohms 1% Rated to 1/2watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF551K10FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF551K10FKE36
Vishay/DaleMetal Film Resistors - CCF551K10FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.1Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.1Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 1.1Kohm, 500Mw, 1%; Resistance Vishay - 26R4001 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.1Kohm, 500Mw, 1%; Resistance Vishay
26R4001
Metal Film Resistor, 1.1Kohm, 500Mw, 1%; Resistance Vishay 26R4001
METAL FILM RESISTOR, 1.1KOHM, 500mW, 1%; Resistance:1.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.1KOHM, 500mW, 1%; Resistance:1.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 29X2368 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
29X2368
Metal Film Resistor, 1.1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 29X2368
METAL FILM RESISTOR, 1.1KOHM, 500mW, 1%, FULL REEL; Resistance:1.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1.1KOHM, 500mW, 1%, FULL REEL; Resistance:1.1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF551K10FKE36 26R4001
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1.1Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details